Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW201030K0FKTF

Description
30 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
30 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW201030K0FKTF-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW201030K0FKTF-ND
Chip Resistor - Surface Mount CRCW201030K0FKTF-ND
30 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

30 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 30.0K OHM 3/4W 1% 2010 SMD - CRCW201030K0FKTF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 30.0K OHM 3/4W 1% 2010 SMD
CRCW201030K0FKTF
RES 30.0K OHM 3/4W 1% 2010 SMD CRCW201030K0FKTF
RES 30.0Kohm 3/4W 1% 2010 SMD

RES 30.0Kohm 3/4W 1% 2010 SMD

Supplier's Site
Crcw2010 30K 1% 100 R02 Rohs Compliant Vishay - 49P4201 - Newark, An Avnet Company
Chicago, IL, United States
Crcw2010 30K 1% 100 R02 Rohs Compliant Vishay
49P4201
Crcw2010 30K 1% 100 R02 Rohs Compliant Vishay 49P4201
CRCW2010 30K 1% 100 R02 ROHS COMPLIANT: NO

CRCW2010 30K 1% 100 R02 ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW201030K0FKTF-ND CRCW201030K0FKTF 49P4201
Product Name Chip Resistor - Surface Mount RES 30.0K OHM 3/4W 1% 2010 SMD Crcw2010 30K 1% 100 R02 Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2010; 2010 Surface Mount Technology (SMT / SMD); 2010 2010
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2176758-9 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 130 ohms
View Details
2 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details