Vishay Intertechnology, Inc. 2010,309,1%,T/R CRCW2010309RFKTF

Description
2010,309,1%,T/R
Request a Quote Datasheet
Description
2010,309,1%,T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2010,309,1%,T/R - CRCW2010309RFKTF - ASAP Semiconductor LLC
Anaheim, CA, United States
2010,309,1%,T/R
CRCW2010309RFKTF
2010,309,1%,T/R CRCW2010309RFKTF
2010,309,1%,T/R

2010,309,1%,T/R

Supplier's Site
Chip Resistor - Surface Mount - CRCW2010309RFKTF-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW2010309RFKTF-ND
Chip Resistor - Surface Mount CRCW2010309RFKTF-ND
309 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

309 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW2010309RFKTF CRCW2010309RFKTF-ND
Product Name 2010,309,1%,T/R Chip Resistor - Surface Mount
Mounting / Packaging 2010 2010; 2010
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/2CT52R751JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers