Vishay Intertechnology, Inc. CRCW2010301KFKTF CRCW2010301KFKTF

Description
CRCW2010301KFKTF
Request a Quote Datasheet
Description
CRCW2010301KFKTF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CRCW2010301KFKTF - CRCW2010301KFKTF - ASAP Semiconductor LLC
Anaheim, CA, United States
CRCW2010301KFKTF
CRCW2010301KFKTF
CRCW2010301KFKTF CRCW2010301KFKTF
CRCW2010301KFKTF

CRCW2010301KFKTF

Supplier's Site
Chip Resistor - Surface Mount - CRCW2010301KFKTF-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW2010301KFKTF-ND
Chip Resistor - Surface Mount CRCW2010301KFKTF-ND
301 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

301 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 301K, 1%, 0.5W, 2010; Resistance Vishay - 01H0453 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 301K, 1%, 0.5W, 2010; Resistance Vishay
01H0453
Res, Thick Film, 301K, 1%, 0.5W, 2010; Resistance Vishay 01H0453
RES, THICK FILM, 301K, 1%, 0.5W, 2010; Resistance:301kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:400V RoHS Compliant: No

RES, THICK FILM, 301K, 1%, 0.5W, 2010; Resistance:301kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:400V RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW2010301KFKTF CRCW2010301KFKTF-ND 01H0453
Product Name CRCW2010301KFKTF Chip Resistor - Surface Mount Res, Thick Film, 301K, 1%, 0.5W, 2010; Resistance Vishay
Mounting / Packaging 2010 2010; 2010 2010; 2010 [5025 Metric]
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details