Vishay Precision Group 2010,301K,1%,T/R,RoHS Compliant CRCW2010301KFKEF

Description
2010,301K,1%,T/R,RoH S Compliant
Request a Quote Datasheet
Description
2010,301K,1%,T/R,RoH S Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2010,301K,1%,T/R,RoHS Compliant - CRCW2010301KFKEF - ASAP Semiconductor LLC
Anaheim, CA, United States
2010,301K,1%,T/R,RoHS Compliant
CRCW2010301KFKEF
2010,301K,1%,T/R,RoHS Compliant CRCW2010301KFKEF
2010,301K,1%,T/R,RoH S Compliant

2010,301K,1%,T/R,RoHS Compliant

Supplier's Site
Chip Resistor - Surface Mount - 541-301KACCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-301KACCT-ND
Chip Resistor - Surface Mount 541-301KACCT-ND
301 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

301 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-301KACDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-301KACDKR-ND
Chip Resistor - Surface Mount 541-301KACDKR-ND
301 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

301 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-301KACTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-301KACTR-ND
Chip Resistor - Surface Mount 541-301KACTR-ND
301 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

301 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 301K, 1%, 0.75W, 2010, Reel; Resistance Vishay - 53K3758 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 301K, 1%, 0.75W, 2010, Reel; Resistance Vishay
53K3758
Res, Thick Film, 301K, 1%, 0.75W, 2010, Reel; Resistance Vishay 53K3758
RES, THICK FILM, 301K, 1%, 0.75W, 2010, REEL; Resistance:301kohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 301K, 1%, 0.75W, 2010, REEL; Resistance:301kohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW2010301KFKEF 541-301KACCT-ND 53K3758
Product Name 2010,301K,1%,T/R,RoHS Compliant Chip Resistor - Surface Mount Res, Thick Film, 301K, 1%, 0.75W, 2010, Reel; Resistance Vishay
Mounting / Packaging 2010 2010; 2010 2010; 2010 [5025 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- %
Standards and Certifications RoHS RoHS
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623719-4 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 10000 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details