Vishay Intertechnology, Inc. RES 300 OHM 1W 5% 2010 SMD CRCW2010300RJNEFHP

Description
RES 300ohm 1W 5% 2010 SMD
Request a Quote Datasheet
Description
RES 300ohm 1W 5% 2010 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 300 OHM 1W 5% 2010 SMD - CRCW2010300RJNEFHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 300 OHM 1W 5% 2010 SMD
CRCW2010300RJNEFHP
RES 300 OHM 1W 5% 2010 SMD CRCW2010300RJNEFHP
RES 300ohm 1W 5% 2010 SMD

RES 300ohm 1W 5% 2010 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW2010300RJNEFHP-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW2010300RJNEFHP-ND
Chip Resistor - Surface Mount CRCW2010300RJNEFHP-ND
300 Ohms ±5% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

300 Ohms ±5% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW2010300RJNEFHP CRCW2010300RJNEFHP-ND
Product Name RES 300 OHM 1W 5% 2010 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010 2010; 2010
Resistance Range 300 ohms 300 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1622605-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 0.6800 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Through Hole Resistors - 1722205 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4CT52R563JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers