Vishay Precision Group Chip Resistor - Surface Mount CRCW2010300RJNEF

Description
300 Ohms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
300 Ohms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-300WDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-300WDKR-ND
Chip Resistor - Surface Mount 541-300WDKR-ND
300 Ohms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

300 Ohms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-300WTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-300WTR-ND
Chip Resistor - Surface Mount 541-300WTR-ND
300 Ohms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

300 Ohms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-300WCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-300WCT-ND
Chip Resistor - Surface Mount 541-300WCT-ND
300 Ohms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

300 Ohms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 300 OHM 3/4W 5% 2010 SMD - CRCW2010300RJNEF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 300 OHM 3/4W 5% 2010 SMD
CRCW2010300RJNEF
RES 300 OHM 3/4W 5% 2010 SMD CRCW2010300RJNEF
RES 300ohm 3/4W 5% 2010 SMD

RES 300ohm 3/4W 5% 2010 SMD

Supplier's Site
Res, Thick Film, 300R, 5%, 0.75W, 2010; Resistance Vishay - 59M7075 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 300R, 5%, 0.75W, 2010; Resistance Vishay
59M7075
Res, Thick Film, 300R, 5%, 0.75W, 2010; Resistance Vishay 59M7075
RES, THICK FILM, 300R, 5%, 0.75W, 2010; Resistance:300ohm; Resistance Tolerance:± 5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:400V RoHS Compliant: Yes

RES, THICK FILM, 300R, 5%, 0.75W, 2010; Resistance:300ohm; Resistance Tolerance:± 5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:400V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 541-300WDKR-ND CRCW2010300RJNEF 59M7075
Product Name Chip Resistor - Surface Mount RES 300 OHM 3/4W 5% 2010 SMD Res, Thick Film, 300R, 5%, 0.75W, 2010; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2010; 2010 Surface Mount Technology (SMT / SMD); 2010 2010; 2010 [5025 Metric]
Resistance Range 300 ohms 300 ohms 300 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD4533FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details