Vishay Intertechnology, Inc. RES 2.94 OHM 1W 1% 2010 SMD CRCW20102R94FKEFHP

Description
RES 2.94ohm 1W 1% 2010 SMD
Request a Quote Datasheet
Description
RES 2.94ohm 1W 1% 2010 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.94 OHM 1W 1% 2010 SMD - CRCW20102R94FKEFHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.94 OHM 1W 1% 2010 SMD
CRCW20102R94FKEFHP
RES 2.94 OHM 1W 1% 2010 SMD CRCW20102R94FKEFHP
RES 2.94ohm 1W 1% 2010 SMD

RES 2.94ohm 1W 1% 2010 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW20102R94FKEFHP-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW20102R94FKEFHP-ND
Chip Resistor - Surface Mount CRCW20102R94FKEFHP-ND
2.94 Ohms ±1% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

2.94 Ohms ±1% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW20102R94FKEFHP CRCW20102R94FKEFHP-ND
Product Name RES 2.94 OHM 1W 1% 2010 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010 2010; 2010
Resistance Range 2.94 ohms 2.94 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R223JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Surface Mount Resistors - 1-2176093-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 14700 ohms
View Details
3 suppliers