Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW20102R32FKEFHP

Description
2.32 Ohms ±1% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
2.32 Ohms ±1% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW20102R32FKEFHP-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW20102R32FKEFHP-ND
Chip Resistor - Surface Mount CRCW20102R32FKEFHP-ND
2.32 Ohms ±1% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

2.32 Ohms ±1% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
RES 2.32 OHM 1W 1% 2010 SMD - CRCW20102R32FKEFHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.32 OHM 1W 1% 2010 SMD
CRCW20102R32FKEFHP
RES 2.32 OHM 1W 1% 2010 SMD CRCW20102R32FKEFHP
RES 2.32ohm 1W 1% 2010 SMD

RES 2.32ohm 1W 1% 2010 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW20102R32FKEFHP - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW20102R32FKEFHP
Chip Resistor - Surface Mount CRCW20102R32FKEFHP
RES SMD 2.32 OHM 1% 1W 2010

RES SMD 2.32 OHM 1% 1W 2010

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number CRCW20102R32FKEFHP-ND CRCW20102R32FKEFHP CRCW20102R32FKEFHP
Product Name Chip Resistor - Surface Mount RES 2.32 OHM 1W 1% 2010 SMD Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2010; 2010 Surface Mount Technology (SMT / SMD); 2010
Resistance Range 2.32 ohms 2.32 ohms 2.32 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details