2.26 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film
RES 2.26ohm 3/4W 1% 2010 SMD
RES SMD 2.26 OHM 1% 3/4W 2010
| DigiKey | ASAP Semiconductor LLC | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Chip Resistors |
| Product Number | CRCW20102R26FNEF-ND | CRCW20102R26FNEF | CRCW20102R26FNEF |
| Product Name | Chip Resistor - Surface Mount | RES 2.26 OHM 3/4W 1% 2010 SMD | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | ||
| Category / Application | Automotive; General Use | ||
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) | |
| Mounting / Packaging | 2010; 2010 | Surface Mount Technology (SMT / SMD); 2010 | |
| Resistance Range | 2.26 ohms | 2.26 ohms | 2.26 ohms |