Vishay Intertechnology, Inc. RES 2.20 OHM 3/4W 1% 2010 SMD CRCW20102R20FKEF

Description
RES 2.20ohm 3/4W 1% 2010 SMD
Request a Quote Datasheet
Description
RES 2.20ohm 3/4W 1% 2010 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.20 OHM 3/4W 1% 2010 SMD - CRCW20102R20FKEF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.20 OHM 3/4W 1% 2010 SMD
CRCW20102R20FKEF
RES 2.20 OHM 3/4W 1% 2010 SMD CRCW20102R20FKEF
RES 2.20ohm 3/4W 1% 2010 SMD

RES 2.20ohm 3/4W 1% 2010 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW20102R20FKEF-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW20102R20FKEF-ND
Chip Resistor - Surface Mount CRCW20102R20FKEF-ND
2.2 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

2.2 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Resistor,metal Glaze,2.2Ohms,400Wv,1+/-% Tol,-100,100Ppm-Tc,2010-Case Rohs Compliant Vishay - 73K3198 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Glaze,2.2Ohms,400Wv,1+/-% Tol,-100,100Ppm-Tc,2010-Case Rohs Compliant Vishay
73K3198
Resistor,metal Glaze,2.2Ohms,400Wv,1+/-% Tol,-100,100Ppm-Tc,2010-Case Rohs Compliant Vishay 73K3198
Resistor,Metal Glaze,2.2Ohms,400WV, 1+/-% Tol,-100,100ppm-TC,2 010-Case RoHS Compliant: Yes

Resistor,Metal Glaze,2.2Ohms,400WV,1+/-% Tol,-100,100ppm-TC,2010-Case RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW20102R20FKEF CRCW20102R20FKEF-ND 73K3198
Product Name RES 2.20 OHM 3/4W 1% 2010 SMD Chip Resistor - Surface Mount Resistor,metal Glaze,2.2Ohms,400Wv,1+/-% Tol,-100,100Ppm-Tc,2010-Case Rohs Compliant Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010 2010; 2010 2010
Resistance Range 2.2 ohms 2.2 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.7500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Through Hole Resistors - 1249318 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 6 watts
View Details
2 suppliers