Vishay Intertechnology, Inc. Thick Film Resistors - SMD 3/4watt 2ohms 1% CRCW20102R00FKTF

Description
Thick Film Resistors - SMD 3/4watt 2ohms 1%
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 3/4watt 2ohms 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 3/4watt 2ohms 1% - CRCW20102R00FKTF - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 3/4watt 2ohms 1%
CRCW20102R00FKTF
Thick Film Resistors - SMD 3/4watt 2ohms 1% CRCW20102R00FKTF
Thick Film Resistors - SMD 3/4watt 2ohms 1%

Thick Film Resistors - SMD 3/4watt 2ohms 1%

Supplier's Site
Chip Resistor - Surface Mount - CRCW20102R00FKTF-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW20102R00FKTF-ND
Chip Resistor - Surface Mount CRCW20102R00FKTF-ND
2 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

2 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW20102R00FKTF CRCW20102R00FKTF-ND
Product Name Thick Film Resistors - SMD 3/4watt 2ohms 1% Chip Resistor - Surface Mount
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 2010; 2010
Resistance Range 2 ohms 2 ohms
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-2176091-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 80.6 ohms
View Details
3 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details