Vishay Precision Group Chip Resistor - Surface Mount CRCW20102R00FKEFHP

Description
2 Ohms ±1% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
2 Ohms ±1% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-2936-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2936-1-ND
Chip Resistor - Surface Mount 541-2936-1-ND
2 Ohms ±1% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

2 Ohms ±1% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2936-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2936-2-ND
Chip Resistor - Surface Mount 541-2936-2-ND
2 Ohms ±1% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

2 Ohms ±1% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2936-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2936-6-ND
Chip Resistor - Surface Mount 541-2936-6-ND
2 Ohms ±1% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

2 Ohms ±1% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
RES 2.00 OHM 1W 1% 2010 SMD - CRCW20102R00FKEFHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.00 OHM 1W 1% 2010 SMD
CRCW20102R00FKEFHP
RES 2.00 OHM 1W 1% 2010 SMD CRCW20102R00FKEFHP
RES 2.00ohm 1W 1% 2010 SMD

RES 2.00ohm 1W 1% 2010 SMD

Supplier's Site
Resistors - Chip Resistor - Surface Mount - 1327205-CRCW20102R00FKEFHP - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1327205-CRCW20102R00FKEFHP
Resistors - Chip Resistor - Surface Mount 1327205-CRCW20102R00FKEFHP
Manufacturer: Vishay Dale Win Source Part Number: 1327205-CRCW20102R00 FKEFHP Category: Resistors>Chip Resistor - Surface Mount Packaging: Reel - TR Features: Automotive AEC-Q200, Pulse Withstanding Size / Dimension: 0.197" L x 0.098" W (5.00mm x 2.50mm) Height - Seated (Max): 0.028" (0.70mm) Standard Package: 4,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Ratings: AEC-Q200 Power (Watts): 1W Composition: Thick Film Number of Terminations: 2 Resistance: 2 Ohms Supplier Device Package: 2010 Temperature Range - Operating: -55°C ~ 155°C Case / Package: 2010 (5025 Metric) ECCN: EAR99 Fake Threat In the Open Market: 71 MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030 Other Part Number: 541-2.00PTR-ND,CRCW2 0102R00FKEFHP-ND,541 -2.00PDKR-ND,CRCW201 02R00FKEFHPTR,541-2. 00PCT-ND,CRCW20102R0 0FKEFHPDKR,CRCW20102 R00FKEFHPCT-ND,541-2 .00PCT,CRCW20102R00F KEFHPTR-ND,541-2.00P DKR,541-2936-2,CRCW2 0102R00FKEFHPDKR-ND, 541-2.00PTR,541-2936 -1,CRCW20102R00FKEFH PCT,541-2936-6 Base Product Number: CRCW2010 RoHS Status: ROHS3 Compliant

Manufacturer: Vishay Dale
Win Source Part Number: 1327205-CRCW20102R00FKEFHP
Category: Resistors>Chip Resistor - Surface Mount
Packaging: Reel - TR
Features: Automotive AEC-Q200, Pulse Withstanding
Size / Dimension: 0.197" L x 0.098" W (5.00mm x 2.50mm)
Height - Seated (Max): 0.028" (0.70mm)
Standard Package: 4,000
Tolerance: ±1%
Temperature Coefficient: ±100ppm/°C
Ratings: AEC-Q200
Power (Watts): 1W
Composition: Thick Film
Number of Terminations: 2
Resistance: 2 Ohms
Supplier Device Package: 2010
Temperature Range - Operating: -55°C ~ 155°C
Case / Package: 2010 (5025 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 71
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0030
Other Part Number: 541-2.00PTR-ND,CRCW20102R00FKEFHP-ND,541-2.00PDKR-ND,CRCW20102R00FKEFHPTR,541-2.00PCT-ND,CRCW20102R00FKEFHPDKR,CRCW20102R00FKEFHPCT-ND,541-2.00PCT,CRCW20102R00FKEFHPTR-ND,541-2.00PDKR,541-2936-2,CRCW20102R00FKEFHPDKR-ND,541-2.00PTR,541-2936-1,CRCW20102R00FKEFHPCT,541-2936-6
Base Product Number: CRCW2010
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Res, Aec-Q200, Thick Film, 2R, 1W, 2010; Resistance Vishay - 65AC3489 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, Thick Film, 2R, 1W, 2010; Resistance Vishay
65AC3489
Res, Aec-Q200, Thick Film, 2R, 1W, 2010; Resistance Vishay 65AC3489
RES, AEC-Q200, THICK FILM, 2R, 1W, 2010; Resistance:2ohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Proof, High Power RoHS Compliant: Yes

RES, AEC-Q200, THICK FILM, 2R, 1W, 2010; Resistance:2ohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Proof, High Power RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Aec-Q200, Thick Film, 2R, 1W, 2010; Resistance Vishay - 24T7524 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, Thick Film, 2R, 1W, 2010; Resistance Vishay
24T7524
Res, Aec-Q200, Thick Film, 2R, 1W, 2010; Resistance Vishay 24T7524
RES, AEC-Q200, THICK FILM, 2R, 1W, 2010; Resistance:2ohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Proof, High Power RoHS Compliant: Yes

RES, AEC-Q200, THICK FILM, 2R, 1W, 2010; Resistance:2ohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Proof, High Power RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Win Source Electronics Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 541-2936-1-ND CRCW20102R00FKEFHP 1327205-CRCW20102R00FKEFHP 65AC3489
Product Name Chip Resistor - Surface Mount RES 2.00 OHM 1W 1% 2010 SMD Resistors - Chip Resistor - Surface Mount Res, Aec-Q200, Thick Film, 2R, 1W, 2010; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use Power Applications
Technology / Construction Thick Film (Chip) MetalFilm; Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2010; 2010 Surface Mount Technology (SMT / SMD); 2010 2010; 2010 [5025 Metric]
Resistance Range 2 ohms 2 ohms 2 ohms 2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.02 OHM 1W Resistor - 52-CMK-R020-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 1206 (3216 Metric)
Resistance Range 0.0200 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details