Vishay Intertechnology, Inc. RES 2.0M OHM 3/4W 5% 2010 SMD CRCW20102M00JNEF

Description
RES 2.0Mohm 3/4W 5% 2010 SMD
Request a Quote Datasheet
Description
RES 2.0Mohm 3/4W 5% 2010 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.0M OHM 3/4W 5% 2010 SMD - CRCW20102M00JNEF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.0M OHM 3/4W 5% 2010 SMD
CRCW20102M00JNEF
RES 2.0M OHM 3/4W 5% 2010 SMD CRCW20102M00JNEF
RES 2.0Mohm 3/4W 5% 2010 SMD

RES 2.0Mohm 3/4W 5% 2010 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW20102M00JNEF-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW20102M00JNEF-ND
Chip Resistor - Surface Mount CRCW20102M00JNEF-ND
2 MOhms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

2 MOhms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW20102M00JNEF CRCW20102M00JNEF-ND
Product Name RES 2.0M OHM 3/4W 5% 2010 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010 2010; 2010
Resistance Range 2.00E6 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 4 watts 0.7500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375191-VMS-R330-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.3300 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details