Vishay Intertechnology, Inc. RES 2.67K OHM 3/4W 1% 2010 SMD CRCW20102K67FKTF

Description
RES 2.67Kohm 3/4W 1% 2010 SMD
Request a Quote Datasheet
Description
RES 2.67Kohm 3/4W 1% 2010 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.67K OHM 3/4W 1% 2010 SMD - CRCW20102K67FKTF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.67K OHM 3/4W 1% 2010 SMD
CRCW20102K67FKTF
RES 2.67K OHM 3/4W 1% 2010 SMD CRCW20102K67FKTF
RES 2.67Kohm 3/4W 1% 2010 SMD

RES 2.67Kohm 3/4W 1% 2010 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW20102K67FKTF-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW20102K67FKTF-ND
Chip Resistor - Surface Mount CRCW20102K67FKTF-ND
2.67 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

2.67 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Resistor, Thick Film, 2.67Kohm, 500Mw, 1%; Resistance Vishay - 11J6820 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 2.67Kohm, 500Mw, 1%; Resistance Vishay
11J6820
Resistor, Thick Film, 2.67Kohm, 500Mw, 1%; Resistance Vishay 11J6820
RESISTOR, THICK FILM, 2.67KOHM, 500mW, 1%; Resistance:2.67kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RESISTOR, THICK FILM, 2.67KOHM, 500mW, 1%; Resistance:2.67kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW20102K67FKTF CRCW20102K67FKTF-ND 11J6820
Product Name RES 2.67K OHM 3/4W 1% 2010 SMD Chip Resistor - Surface Mount Resistor, Thick Film, 2.67Kohm, 500Mw, 1%; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010 2010; 2010 2010; 2010 [5025 Metric]
Resistance Range 2670 ohms 2670 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 4 watts 0.7500 watts 0.0500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details