Vishay Precision Group Chip Resistor - Surface Mount - CRCW20102K49FKEF CRCW20102K49FKEF

Description
Manufacturer: Vishay Win Source Part Number: 867222-CRCW20102K49F KEF Series: CRCW Operating Temperature Range: -55°C ~ 155°C Features: 2.49 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film Package: 2010 (5025 Metric) Package: Reel - TR Family Name: CRCW2010 Categories: Resistors Case / Package: 2010 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8533.21.0030 Other Part Number: 541-2.49KACCT, CRCW2010 100 2K49 1% E02 E3, 541-2.49KACDKR, 541-2.49KACTR
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 867222-CRCW20102K49F KEF Series: CRCW Operating Temperature Range: -55°C ~ 155°C Features: 2.49 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film Package: 2010 (5025 Metric) Package: Reel - TR Family Name: CRCW2010 Categories: Resistors Case / Package: 2010 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8533.21.0030 Other Part Number: 541-2.49KACCT, CRCW2010 100 2K49 1% E02 E3, 541-2.49KACDKR, 541-2.49KACTR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - CRCW20102K49FKEF
867222-CRCW20102K49FKEF
Chip Resistor - Surface Mount - CRCW20102K49FKEF 867222-CRCW20102K49FKEF
Manufacturer: Vishay Win Source Part Number: 867222-CRCW20102K49F KEF Series: CRCW Operating Temperature Range: -55°C ~ 155°C Features: 2.49 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film Package: 2010 (5025 Metric) Package: Reel - TR Family Name: CRCW2010 Categories: Resistors Case / Package: 2010 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8533.21.0030 Other Part Number: 541-2.49KACCT, CRCW2010 100 2K49 1% E02 E3, 541-2.49KACDKR, 541-2.49KACTR

Manufacturer: Vishay
Win Source Part Number: 867222-CRCW20102K49FKEF
Series: CRCW
Operating Temperature Range: -55°C ~ 155°C
Features: 2.49 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film
Package: 2010 (5025 Metric)
Package: Reel - TR
Family Name: CRCW2010
Categories: Resistors
Case / Package: 2010
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
Quantity per package: 4000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
HTSUS: 8533.21.0030
Other Part Number: 541-2.49KACCT, CRCW2010 100 2K49 1% E02 E3, 541-2.49KACDKR, 541-2.49KACTR

Buy Now Datasheet
Thick Film Resistors - SMD 3/4watt 2.49Kohms 1% - CRCW20102K49FKEF - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 3/4watt 2.49Kohms 1%
CRCW20102K49FKEF
Thick Film Resistors - SMD 3/4watt 2.49Kohms 1% CRCW20102K49FKEF
Thick Film Resistors - SMD 3/4watt 2.49Kohms 1%

Thick Film Resistors - SMD 3/4watt 2.49Kohms 1%

Supplier's Site
Chip Resistor - Surface Mount - 541-2.49KACCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2.49KACCT-ND
Chip Resistor - Surface Mount 541-2.49KACCT-ND
2.49 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

2.49 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2.49KACTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2.49KACTR-ND
Chip Resistor - Surface Mount 541-2.49KACTR-ND
2.49 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

2.49 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2.49KACDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2.49KACDKR-ND
Chip Resistor - Surface Mount 541-2.49KACDKR-ND
2.49 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

2.49 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
SMD 4W Resistor - 52-CRCW20102K49FKEF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 4W Resistor
52-CRCW20102K49FKEF
SMD 4W Resistor 52-CRCW20102K49FKEF
2.49kR 1% 3/4W 2010 SMD Thick Film Resistor Product overview: CRCW20102K49FKEF from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW20102K49FKEF can be used for catalog matching and distributor lookup.

2.49kR 1% 3/4W 2010 SMD Thick Film Resistor Product overview: CRCW20102K49FKEF from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW20102K49FKEF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistor, Thick Film, 2.49Kohm, 500Mw, 1%; Resistance Vishay - 53K3688 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 2.49Kohm, 500Mw, 1%; Resistance Vishay
53K3688
Resistor, Thick Film, 2.49Kohm, 500Mw, 1%; Resistance Vishay 53K3688
RESISTOR, THICK FILM, 2.49KOHM, 500mW, 1%; Resistance:2.49kohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RESISTOR, THICK FILM, 2.49KOHM, 500mW, 1%; Resistance:2.49kohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 2K49, 1%, 0.75W, 2010; Resistance Vishay - 42K3579 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 2K49, 1%, 0.75W, 2010; Resistance Vishay
42K3579
Res, Thick Film, 2K49, 1%, 0.75W, 2010; Resistance Vishay 42K3579
RES, THICK FILM, 2K49, 1%, 0.75W, 2010; Resistance:2.49kohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Length:5mmRoHS Compliant: Yes

RES, THICK FILM, 2K49, 1%, 0.75W, 2010; Resistance:2.49kohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Length:5mmRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics ASAP Semiconductor LLC DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 867222-CRCW20102K49FKEF CRCW20102K49FKEF 541-2.49KACCT-ND 52-CRCW20102K49FKEF 53K3688 42K3579
Product Name Chip Resistor - Surface Mount - CRCW20102K49FKEF Thick Film Resistors - SMD 3/4watt 2.49Kohms 1% Chip Resistor - Surface Mount SMD 4W Resistor Resistor, Thick Film, 2.49Kohm, 500Mw, 1%; Resistance Vishay Res, Thick Film, 2K49, 1%, 0.75W, 2010; Resistance Vishay
Technology / Construction MetalFilm; Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) THICK FILM Thick Film (Chip) Thick Film (Chip)
Operating Temperature -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 2010; 2010 2010; 2010 [5025 Metric] 2010; 2010 [5025 Metric]
Resistance Range 2490 ohms 2490 ohms 2490 ohms 2490 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622956-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 49.9 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details