Vishay Intertechnology, Inc. Thick Film Resistors - SMD 3/4watt 2.37Kohms 1% CRCW20102K37FKEF

Description
Thick Film Resistors - SMD 3/4watt 2.37Kohms 1%
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 3/4watt 2.37Kohms 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 3/4watt 2.37Kohms 1% - CRCW20102K37FKEF - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 3/4watt 2.37Kohms 1%
CRCW20102K37FKEF
Thick Film Resistors - SMD 3/4watt 2.37Kohms 1% CRCW20102K37FKEF
Thick Film Resistors - SMD 3/4watt 2.37Kohms 1%

Thick Film Resistors - SMD 3/4watt 2.37Kohms 1%

Supplier's Site
Chip Resistor - Surface Mount - 541-CRCW20102K37FKEFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW20102K37FKEFDKR-ND
Chip Resistor - Surface Mount 541-CRCW20102K37FKEFDKR-ND
2.37 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

2.37 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW20102K37FKEFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW20102K37FKEFTR-ND
Chip Resistor - Surface Mount 541-CRCW20102K37FKEFTR-ND
2.37 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

2.37 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW20102K37FKEFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW20102K37FKEFCT-ND
Chip Resistor - Surface Mount 541-CRCW20102K37FKEFCT-ND
2.37 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

2.37 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 2K37, 1%, 0.5W, 2010, Reel; Resistance Vishay - 53K3687 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 2K37, 1%, 0.5W, 2010, Reel; Resistance Vishay
53K3687
Res, Thick Film, 2K37, 1%, 0.5W, 2010, Reel; Resistance Vishay 53K3687
RES, THICK FILM, 2K37, 1%, 0.5W, 2010, REEL; Resistance:2.37kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 2K37, 1%, 0.5W, 2010, REEL; Resistance:2.37kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW20102K37FKEF 541-CRCW20102K37FKEFDKR-ND 53K3687
Product Name Thick Film Resistors - SMD 3/4watt 2.37Kohms 1% Chip Resistor - Surface Mount Res, Thick Film, 2K37, 1%, 0.5W, 2010, Reel; Resistance Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 2010; 2010 2010; 2010 [5025 Metric]
Resistance Range 2370 ohms 2370 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2-1614895-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9700 ohms
View Details
4 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details