Vishay Intertechnology, Inc. RES 2.15K OHM 3/4W 1% 2010 SMD CRCW20102K15FKTF

Description
RES 2.15Kohm 3/4W 1% 2010 SMD
Request a Quote Datasheet
Description
RES 2.15Kohm 3/4W 1% 2010 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.15K OHM 3/4W 1% 2010 SMD - CRCW20102K15FKTF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.15K OHM 3/4W 1% 2010 SMD
CRCW20102K15FKTF
RES 2.15K OHM 3/4W 1% 2010 SMD CRCW20102K15FKTF
RES 2.15Kohm 3/4W 1% 2010 SMD

RES 2.15Kohm 3/4W 1% 2010 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW20102K15FKTF-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW20102K15FKTF-ND
Chip Resistor - Surface Mount CRCW20102K15FKTF-ND
2.15 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

2.15 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Resistor, Thick Film, 2.15Kohm, 500Mw, 1%; Resistance Vishay - 01H0429 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 2.15Kohm, 500Mw, 1%; Resistance Vishay
01H0429
Resistor, Thick Film, 2.15Kohm, 500Mw, 1%; Resistance Vishay 01H0429
RESISTOR, THICK FILM, 2.15KOHM, 500mW, 1%; Resistance:2.15kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RESISTOR, THICK FILM, 2.15KOHM, 500mW, 1%; Resistance:2.15kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW20102K15FKTF CRCW20102K15FKTF-ND 01H0429
Product Name RES 2.15K OHM 3/4W 1% 2010 SMD Chip Resistor - Surface Mount Resistor, Thick Film, 2.15Kohm, 500Mw, 1%; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010 2010; 2010 2010; 2010 [5025 Metric]
Resistance Range 2150 ohms 2150 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 4 watts 0.7500 watts 0.5000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 3-2176088-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1580 ohms
View Details
3 suppliers
0.0015 OHM 10W Resistor - 53-PBV-R0015-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0015 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details