Vishay Precision Group RES 2.15K OHM 3/4W 1% 2010 SMD CRCW20102K15FKEF

Description
RES 2.15Kohm 3/4W 1% 2010 SMD
Request a Quote Datasheet
Description
RES 2.15Kohm 3/4W 1% 2010 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.15K OHM 3/4W 1% 2010 SMD - CRCW20102K15FKEF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.15K OHM 3/4W 1% 2010 SMD
CRCW20102K15FKEF
RES 2.15K OHM 3/4W 1% 2010 SMD CRCW20102K15FKEF
RES 2.15Kohm 3/4W 1% 2010 SMD

RES 2.15Kohm 3/4W 1% 2010 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-2.15KACTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2.15KACTR-ND
Chip Resistor - Surface Mount 541-2.15KACTR-ND
2.15 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

2.15 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 2K15, 1%, 0.75W, 2010; Resistance Vishay - 53K3680 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 2K15, 1%, 0.75W, 2010; Resistance Vishay
53K3680
Res, Thick Film, 2K15, 1%, 0.75W, 2010; Resistance Vishay 53K3680
RES, THICK FILM, 2K15, 1%, 0.75W, 2010; Resistance:2.15kohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Length:5mmRoHS Compliant: Yes

RES, THICK FILM, 2K15, 1%, 0.75W, 2010; Resistance:2.15kohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Length:5mmRoHS Compliant: Yes

Supplier's Site
Resistor, Thick Film, 2.15Kohm, 500Mw, 1%; Resistance Vishay - 53K3681 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 2.15Kohm, 500Mw, 1%; Resistance Vishay
53K3681
Resistor, Thick Film, 2.15Kohm, 500Mw, 1%; Resistance Vishay 53K3681
RESISTOR, THICK FILM, 2.15KOHM, 500mW, 1%; Resistance:2.15kohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RESISTOR, THICK FILM, 2.15KOHM, 500mW, 1%; Resistance:2.15kohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW20102K15FKEF 541-2.15KACTR-ND 53K3680 53K3681
Product Name RES 2.15K OHM 3/4W 1% 2010 SMD Chip Resistor - Surface Mount Res, Thick Film, 2K15, 1%, 0.75W, 2010; Resistance Vishay Resistor, Thick Film, 2.15Kohm, 500Mw, 1%; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010 2010; 2010 2010; 2010 [5025 Metric] 2010; 2010 [5025 Metric]
Resistance Range 2150 ohms 2150 ohms 2150 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 4 watts 0.7500 watts 0.7500 watts 0.7500 watts
Configuration Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD153JTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Surface Mount Resistors - 1-1614972-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 140 ohms
View Details
2 suppliers