Vishay Intertechnology, Inc. RES 29.4K OHM 3/4W 1% 2010 SMD CRCW201029K4FKTF

Description
RES 29.4Kohm 3/4W 1% 2010 SMD
Request a Quote Datasheet
Description
RES 29.4Kohm 3/4W 1% 2010 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 29.4K OHM 3/4W 1% 2010 SMD - CRCW201029K4FKTF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 29.4K OHM 3/4W 1% 2010 SMD
CRCW201029K4FKTF
RES 29.4K OHM 3/4W 1% 2010 SMD CRCW201029K4FKTF
RES 29.4Kohm 3/4W 1% 2010 SMD

RES 29.4Kohm 3/4W 1% 2010 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW201029K4FKTF-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW201029K4FKTF-ND
Chip Resistor - Surface Mount CRCW201029K4FKTF-ND
29.4 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

29.4 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Resistor Thick Film, Full Reel; Resistance Vishay - 02M8765 - Newark, An Avnet Company
Chicago, IL, United States
Resistor Thick Film, Full Reel; Resistance Vishay
02M8765
Resistor Thick Film, Full Reel; Resistance Vishay 02M8765
RESISTOR THICK FILM, FULL REEL; Resistance:29.4kohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:CRCW Series RoHS Compliant: No

RESISTOR THICK FILM, FULL REEL; Resistance:29.4kohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:CRCW Series RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW201029K4FKTF CRCW201029K4FKTF-ND 02M8765
Product Name RES 29.4K OHM 3/4W 1% 2010 SMD Chip Resistor - Surface Mount Resistor Thick Film, Full Reel; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010 2010; 2010 2010; 2010 [5025 Metric]
Resistance Range 29400 ohms 29400 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 4 watts 0.7500 watts 0.7500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1278363 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD4872FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
2 suppliers