Vishay Intertechnology, Inc. Thick Film Resistors - SMD 3/4watt 294ohms 1% CRCW2010294RFKTF

Description
Thick Film Resistors - SMD 3/4watt 294ohms 1%
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 3/4watt 294ohms 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 3/4watt 294ohms 1% - CRCW2010294RFKTF - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 3/4watt 294ohms 1%
CRCW2010294RFKTF
Thick Film Resistors - SMD 3/4watt 294ohms 1% CRCW2010294RFKTF
Thick Film Resistors - SMD 3/4watt 294ohms 1%

Thick Film Resistors - SMD 3/4watt 294ohms 1%

Supplier's Site
Chip Resistor - Surface Mount - CRCW2010294RFKTF-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW2010294RFKTF-ND
Chip Resistor - Surface Mount CRCW2010294RFKTF-ND
294 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

294 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW2010294RFKTF CRCW2010294RFKTF-ND
Product Name Thick Film Resistors - SMD 3/4watt 294ohms 1% Chip Resistor - Surface Mount
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 2010; 2010
Resistance Range 294 ohms 294 ohms
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Surface Mount Resistors - 2573318 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 2 ohms
View Details
Shunt Resistor - Four Terminal Through Hole - AZ-H - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details