Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW201028R7FKEF

Description
28.7 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
28.7 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-28.7ACDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-28.7ACDKR-ND
Chip Resistor - Surface Mount 541-28.7ACDKR-ND
28.7 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

28.7 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-28.7ACCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-28.7ACCT-ND
Chip Resistor - Surface Mount 541-28.7ACCT-ND
28.7 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

28.7 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-28.7ACTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-28.7ACTR-ND
Chip Resistor - Surface Mount 541-28.7ACTR-ND
28.7 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

28.7 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
SMD 28.7 OHM 4W Resistor - 52-CRCW201028R7FKEF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 28.7 OHM 4W Resistor
52-CRCW201028R7FKEF
SMD 28.7 OHM 4W Resistor 52-CRCW201028R7FKEF
RES SMD 28.7 OHM 1% 3/4W 2010 Product overview: CRCW201028R7FKEF from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 28.7 OHM, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 28.7 OHM, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW201028R7FKEF can be used for catalog matching and distributor lookup.

RES SMD 28.7 OHM 1% 3/4W 2010 Product overview: CRCW201028R7FKEF from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 28.7 OHM, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 28.7 OHM, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW201028R7FKEF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - CRCW201028R7FKEF
915963-CRCW201028R7FKEF
Chip Resistor - Surface Mount - CRCW201028R7FKEF 915963-CRCW201028R7FKEF
Manufacturer: Vishay Win Source Part Number: 915963-CRCW201028R7F KEF Series: CRCW Operating Temperature Range: -55°C ~ 155°C Features: 28.7 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film Package: 2010 (5025 Metric) Package: Reel - TR Family Name: CRCW2010 Categories: Resistors Case / Package: 2010 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8533.21.0030 Other Part Number: 541-28.7ACCT, 541-28.7ACTR, CRCW2010 100 28R7 1% E02 E3, 541-28.7ACDKR

Manufacturer: Vishay
Win Source Part Number: 915963-CRCW201028R7FKEF
Series: CRCW
Operating Temperature Range: -55°C ~ 155°C
Features: 28.7 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film
Package: 2010 (5025 Metric)
Package: Reel - TR
Family Name: CRCW2010
Categories: Resistors
Case / Package: 2010
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance
Quantity per package: 4000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
HTSUS: 8533.21.0030
Other Part Number: 541-28.7ACCT, 541-28.7ACTR, CRCW2010 100 28R7 1% E02 E3, 541-28.7ACDKR

Buy Now Datasheet
RES 28.7 OHM 3/4W 1% 2010 SMD - CRCW201028R7FKEF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 28.7 OHM 3/4W 1% 2010 SMD
CRCW201028R7FKEF
RES 28.7 OHM 3/4W 1% 2010 SMD CRCW201028R7FKEF
RES 28.7ohm 3/4W 1% 2010 SMD

RES 28.7ohm 3/4W 1% 2010 SMD

Supplier's Site
RES SMD 28.7 OHM 1% 3/4W 2010 - 873-CRCW201028R7FKEF - Utmel Electronic Limited
Hong Kong, China
RES SMD 28.7 OHM 1% 3/4W 2010
873-CRCW201028R7FKEF
RES SMD 28.7 OHM 1% 3/4W 2010 873-CRCW201028R7FKEF
RES SMD 28.7 OHM 1% 3/4W 2010

RES SMD 28.7 OHM 1% 3/4W 2010

Supplier's Site
Resistors - Chip Resistor - Surface Mount - CRCW201028R7FKEF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
CRCW201028R7FKEF
Resistors - Chip Resistor - Surface Mount CRCW201028R7FKEF
RES SMD 28.7 OHM 1% 3/4W 2010

RES SMD 28.7 OHM 1% 3/4W 2010

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ASAP Semiconductor LLC Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 541-28.7ACDKR-ND 52-CRCW201028R7FKEF 915963-CRCW201028R7FKEF CRCW201028R7FKEF 873-CRCW201028R7FKEF CRCW201028R7FKEF
Product Name Chip Resistor - Surface Mount SMD 28.7 OHM 4W Resistor Chip Resistor - Surface Mount - CRCW201028R7FKEF RES 28.7 OHM 3/4W 1% 2010 SMD RES SMD 28.7 OHM 1% 3/4W 2010 Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) MetalFilm; Thick Film (Chip) Thick Film (Chip); Thick Film Thick Film (Chip)
Mounting / Packaging 2010; 2010 Surface Mount Technology (SMT / SMD); 2010 Surface Mount Technology (SMT / SMD); 2010; SURFACE MOUNT 2010; 2010 (5025 Metric)
Resistance Range 28.7 ohms 28.7 ohms 28.7 ohms 28.7 ohms 28.7 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD2873FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details