VISHAY INTERTECHNOLOGY, INC.
CRCW20102872FRT1 -- 28.7K OHM,1%,1/2W,2010
Vishay Intertechnology, Inc.
28.7K OHM,1%,1/2W,2010
CRCW20102872FRT1
Description
28.7Kohm,1%,1/2W,201
0
Request a Quote
Email Supplier
Description
28.7Kohm,1%,1/2W,201
0
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
CRCW20102872FRT1 |
|
Product Name
|
28.7K OHM,1%,1/2W,2010 |
|
Mounting / Packaging
|
2010
|
Unlock Full Specs
to access all available technical data
Similar Products
Technology / Construction
Thick Film (Chip)
Mounting / Packaging
Bolt-on Chassis; Screw Terminals
Resistance Range
3.3 ohms
View Details
2 suppliers
Keystone Electronics Corp.
Configuration
Single Resistor
Category / Application
General Use
Mounting / Packaging
Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
KOA Speer Electronics, Inc.
Configuration
Single Resistor
Category / Application
General Use
Technology / Construction
CarbonFilm
View Details
Federal Signal Corporation - Industrial Signaling and Systems
View Details