Vishay Intertechnology, Inc. RES 27K OHM 3/4W 5% 2010 SMD CRCW201027K0JNTF

Description
RES 27Kohm 3/4W 5% 2010 SMD
Request a Quote Datasheet
Description
RES 27Kohm 3/4W 5% 2010 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 27K OHM 3/4W 5% 2010 SMD - CRCW201027K0JNTF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 27K OHM 3/4W 5% 2010 SMD
CRCW201027K0JNTF
RES 27K OHM 3/4W 5% 2010 SMD CRCW201027K0JNTF
RES 27Kohm 3/4W 5% 2010 SMD

RES 27Kohm 3/4W 5% 2010 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW201027K0JNTF-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW201027K0JNTF-ND
Chip Resistor - Surface Mount CRCW201027K0JNTF-ND
27 kOhms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

27 kOhms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Crcw2010 27K 5% 200 R02 Rohs Compliant Vishay - 49P4158 - Newark, An Avnet Company
Chicago, IL, United States
Crcw2010 27K 5% 200 R02 Rohs Compliant Vishay
49P4158
Crcw2010 27K 5% 200 R02 Rohs Compliant Vishay 49P4158
CRCW2010 27K 5% 200 R02 ROHS COMPLIANT: NO

CRCW2010 27K 5% 200 R02 ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW201027K0JNTF CRCW201027K0JNTF-ND 49P4158
Product Name RES 27K OHM 3/4W 5% 2010 SMD Chip Resistor - Surface Mount Crcw2010 27K 5% 200 R02 Rohs Compliant Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010 2010; 2010 2010
Resistance Range 27000 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 4 watts 0.7500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1614708-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 42.2 ohms
View Details
3 suppliers
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD1783FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details