Vishay Precision Group 2010,274,1%,T/R,RoHS Compliant CRCW2010274RFKEF

Description
2010,274,1%,T/R,RoHS Compliant
Request a Quote Datasheet
Description
2010,274,1%,T/R,RoHS Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2010,274,1%,T/R,RoHS Compliant - CRCW2010274RFKEF - ASAP Semiconductor LLC
Anaheim, CA, United States
2010,274,1%,T/R,RoHS Compliant
CRCW2010274RFKEF
2010,274,1%,T/R,RoHS Compliant CRCW2010274RFKEF
2010,274,1%,T/R,RoHS Compliant

2010,274,1%,T/R,RoHS Compliant

Supplier's Site
Chip Resistor - Surface Mount - 541-274ACTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-274ACTR-ND
Chip Resistor - Surface Mount 541-274ACTR-ND
274 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

274 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Resistor, Thick Film, 274 Ohm, 500Mw, 1%; Resistance Vishay - 53K3738 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 274 Ohm, 500Mw, 1%; Resistance Vishay
53K3738
Resistor, Thick Film, 274 Ohm, 500Mw, 1%; Resistance Vishay 53K3738
RESISTOR, THICK FILM, 274 OHM, 500mW, 1%; Resistance:274ohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Length:5mmRoHS Compliant: Yes

RESISTOR, THICK FILM, 274 OHM, 500mW, 1%; Resistance:274ohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Length:5mmRoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 274R, 1%, 0.75W, 2010; Resistance Vishay - 53K3737 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 274R, 1%, 0.75W, 2010; Resistance Vishay
53K3737
Res, Thick Film, 274R, 1%, 0.75W, 2010; Resistance Vishay 53K3737
RES, THICK FILM, 274R, 1%, 0.75W, 2010; Resistance:274ohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:400V RoHS Compliant: Yes

RES, THICK FILM, 274R, 1%, 0.75W, 2010; Resistance:274ohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:400V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW2010274RFKEF 541-274ACTR-ND 53K3738 53K3737
Product Name 2010,274,1%,T/R,RoHS Compliant Chip Resistor - Surface Mount Resistor, Thick Film, 274 Ohm, 500Mw, 1%; Resistance Vishay Res, Thick Film, 274R, 1%, 0.75W, 2010; Resistance Vishay
Mounting / Packaging 2010 2010; 2010 2010; 2010 [5025 Metric] 2010; 2010 [5025 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Standards and Certifications RoHS RoHS
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use General Use
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1617602 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS; No
View Details
0.01 OHM 3W Resistor - 52-SMP-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details