Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW2010261RFKTF

Description
261 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
261 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW2010261RFKTF-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW2010261RFKTF-ND
Chip Resistor - Surface Mount CRCW2010261RFKTF-ND
261 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

261 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 261 OHM 3/4W 1% 2010 SMD - CRCW2010261RFKTF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 261 OHM 3/4W 1% 2010 SMD
CRCW2010261RFKTF
RES 261 OHM 3/4W 1% 2010 SMD CRCW2010261RFKTF
RES 261ohm 3/4W 1% 2010 SMD

RES 261ohm 3/4W 1% 2010 SMD

Supplier's Site
Resistor, Thick Film, 261 Ohm, 500Mw, 1%; Resistance Vishay - 01H0441 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 261 Ohm, 500Mw, 1%; Resistance Vishay
01H0441
Resistor, Thick Film, 261 Ohm, 500Mw, 1%; Resistance Vishay 01H0441
RESISTOR, THICK FILM, 261 OHM, 500mW, 1%; Resistance:261ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Length:5mmRoHS Compliant: No

RESISTOR, THICK FILM, 261 OHM, 500mW, 1%; Resistance:261ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Length:5mmRoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW2010261RFKTF-ND CRCW2010261RFKTF 01H0441
Product Name Chip Resistor - Surface Mount RES 261 OHM 3/4W 1% 2010 SMD Resistor, Thick Film, 261 Ohm, 500Mw, 1%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2010; 2010 Surface Mount Technology (SMT / SMD); 2010 2010; 2010 [5025 Metric]
Resistance Range 261 ohms 261 ohms 261 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375502-BVS-I-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Surface Mount Resistors - 1676394-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 60.4 ohms
View Details
3 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details