Vishay Intertechnology, Inc. RES 24.0 OHM 1/2W 5% 2010 SMD CRCW201024R0JNTF

Description
RES 24.0ohm 1/2W 5% 2010 SMD
Request a Quote Datasheet
Description
RES 24.0ohm 1/2W 5% 2010 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 24.0 OHM 1/2W 5% 2010 SMD - CRCW201024R0JNTF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 24.0 OHM 1/2W 5% 2010 SMD
CRCW201024R0JNTF
RES 24.0 OHM 1/2W 5% 2010 SMD CRCW201024R0JNTF
RES 24.0ohm 1/2W 5% 2010 SMD

RES 24.0ohm 1/2W 5% 2010 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW201024R0JNTF-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW201024R0JNTF-ND
Chip Resistor - Surface Mount CRCW201024R0JNTF-ND
24 Ohms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

24 Ohms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Crcw2010 24 5% 200 R02 Rohs Compliant Vishay - 49P4150 - Newark, An Avnet Company
Chicago, IL, United States
Crcw2010 24 5% 200 R02 Rohs Compliant Vishay
49P4150
Crcw2010 24 5% 200 R02 Rohs Compliant Vishay 49P4150
CRCW2010 24 5% 200 R02 ROHS COMPLIANT: NO

CRCW2010 24 5% 200 R02 ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW201024R0JNTF CRCW201024R0JNTF-ND 49P4150
Product Name RES 24.0 OHM 1/2W 5% 2010 SMD Chip Resistor - Surface Mount Crcw2010 24 5% 200 R02 Rohs Compliant Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010 2010; 2010 2010
Resistance Range 24 ohms 24 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 2 watts 0.7500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 3-2176073-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1270 ohms
View Details
4 suppliers
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details