Vishay Precision Group Chip Resistor - Surface Mount CRCW2010249RFKEF

Description
249 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
249 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-249ACCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-249ACCT-ND
Chip Resistor - Surface Mount 541-249ACCT-ND
249 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

249 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-249ACTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-249ACTR-ND
Chip Resistor - Surface Mount 541-249ACTR-ND
249 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

249 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-249ACDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-249ACDKR-ND
Chip Resistor - Surface Mount 541-249ACDKR-ND
249 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

249 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Thick Film Chip ResistorSeries:CRCW; Resistance:249ohm; Resistance Tolerance:+/- 1%; Power Rating:... - CRCW2010249RFKEF - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Chip ResistorSeries:CRCW; Resistance:249ohm; Resistance Tolerance:+/- 1%; Power Rating:...
CRCW2010249RFKEF
Thick Film Chip ResistorSeries:CRCW; Resistance:249ohm; Resistance Tolerance:+/- 1%; Power Rating:... CRCW2010249RFKEF
Thick Film Chip ResistorSeries:CRCW; Resistance:249ohm; Resistance Tolerance:+/- 1%; Power Rating:...

Thick Film Chip ResistorSeries:CRCW; Resistance:249ohm; Resistance Tolerance:+/- 1%; Power Rating:...

Supplier's Site
Res, Thick Film, 249R, 1%, 0.75W, 2010; Resistance Vishay - 53K3724 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 249R, 1%, 0.75W, 2010; Resistance Vishay
53K3724
Res, Thick Film, 249R, 1%, 0.75W, 2010; Resistance Vishay 53K3724
RES, THICK FILM, 249R, 1%, 0.75W, 2010; Resistance:249ohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:400V RoHS Compliant: Yes

RES, THICK FILM, 249R, 1%, 0.75W, 2010; Resistance:249ohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:400V RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 249R, 1%, 0.5W, 2010, Reel; Resistance Vishay - 53K3725 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 249R, 1%, 0.5W, 2010, Reel; Resistance Vishay
53K3725
Res, Thick Film, 249R, 1%, 0.5W, 2010, Reel; Resistance Vishay 53K3725
RES, THICK FILM, 249R, 1%, 0.5W, 2010, REEL; Resistance:249ohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 249R, 1%, 0.5W, 2010, REEL; Resistance:249ohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 541-249ACCT-ND CRCW2010249RFKEF 53K3724 53K3725
Product Name Chip Resistor - Surface Mount Thick Film Chip ResistorSeries:CRCW; Resistance:249ohm; Resistance Tolerance:+/- 1%; Power Rating:... Res, Thick Film, 249R, 1%, 0.75W, 2010; Resistance Vishay Res, Thick Film, 249R, 1%, 0.5W, 2010, Reel; Resistance Vishay
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2010; 2010 2010; 2010 [5025 Metric] 2010; 2010 [5025 Metric]
Resistance Range 249 ohms 249 ohms 249 ohms 249 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/4CT52A1R0JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details