Vishay Precision Group Chip Resistor - Surface Mount CRCW2010249KFKEF

Description
249 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
249 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-249KACCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-249KACCT-ND
Chip Resistor - Surface Mount 541-249KACCT-ND
249 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

249 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-249KACTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-249KACTR-ND
Chip Resistor - Surface Mount 541-249KACTR-ND
249 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

249 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-249KACDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-249KACDKR-ND
Chip Resistor - Surface Mount 541-249KACDKR-ND
249 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

249 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
2010,249K,1%,T/R,RoHS Compliant - CRCW2010249KFKEF - ASAP Semiconductor LLC
Anaheim, CA, United States
2010,249K,1%,T/R,RoHS Compliant
CRCW2010249KFKEF
2010,249K,1%,T/R,RoHS Compliant CRCW2010249KFKEF
2010,249K,1%,T/R,RoH S Compliant

2010,249K,1%,T/R,RoHS Compliant

Supplier's Site
Res, Thick Film, 249K, 1%, 0.5W, 2010, Reel; Resistance Vishay - 53K3723 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 249K, 1%, 0.5W, 2010, Reel; Resistance Vishay
53K3723
Res, Thick Film, 249K, 1%, 0.5W, 2010, Reel; Resistance Vishay 53K3723
RES, THICK FILM, 249K, 1%, 0.5W, 2010, REEL; Resistance:249kohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 249K, 1%, 0.5W, 2010, REEL; Resistance:249kohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 249K, 1%, 0.75W, 2010; Resistance Vishay - 53K3722 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 249K, 1%, 0.75W, 2010; Resistance Vishay
53K3722
Res, Thick Film, 249K, 1%, 0.75W, 2010; Resistance Vishay 53K3722
RES, THICK FILM, 249K, 1%, 0.75W, 2010; Resistance:249kohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:400VRoHS Compliant: Yes

RES, THICK FILM, 249K, 1%, 0.75W, 2010; Resistance:249kohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:400VRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 541-249KACCT-ND CRCW2010249KFKEF 53K3723 53K3722
Product Name Chip Resistor - Surface Mount 2010,249K,1%,T/R,RoHS Compliant Res, Thick Film, 249K, 1%, 0.5W, 2010, Reel; Resistance Vishay Res, Thick Film, 249K, 1%, 0.75W, 2010; Resistance Vishay
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2010; 2010 2010 2010; 2010 [5025 Metric] 2010; 2010 [5025 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Surface Mount Resistors - 2573260 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 1000 ohms
View Details
Shunt Resistor - Four Terminal Surface Mount - BVB - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers