Vishay Intertechnology, Inc. RES 243K OHM 3/4W 1% 2010 SMD CRCW2010243KFKTF

Description
RES 243Kohm 3/4W 1% 2010 SMD
Request a Quote Datasheet
Description
RES 243Kohm 3/4W 1% 2010 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 243K OHM 3/4W 1% 2010 SMD - CRCW2010243KFKTF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 243K OHM 3/4W 1% 2010 SMD
CRCW2010243KFKTF
RES 243K OHM 3/4W 1% 2010 SMD CRCW2010243KFKTF
RES 243Kohm 3/4W 1% 2010 SMD

RES 243Kohm 3/4W 1% 2010 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW2010243KFKTF-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW2010243KFKTF-ND
Chip Resistor - Surface Mount CRCW2010243KFKTF-ND
243 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

243 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Crcw2010 243K 1% 100 R02 Rohs Compliant Vishay - 49P4152 - Newark, An Avnet Company
Chicago, IL, United States
Crcw2010 243K 1% 100 R02 Rohs Compliant Vishay
49P4152
Crcw2010 243K 1% 100 R02 Rohs Compliant Vishay 49P4152
CRCW2010 243K 1% 100 R02 ROHS COMPLIANT: NO

CRCW2010 243K 1% 100 R02 ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW2010243KFKTF CRCW2010243KFKTF-ND 49P4152
Product Name RES 243K OHM 3/4W 1% 2010 SMD Chip Resistor - Surface Mount Crcw2010 243K 1% 100 R02 Rohs Compliant Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010 2010; 2010 2010
Resistance Range 243000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.7500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/4C304J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details