Thick Film Resistors - SMD 3/4watt 240ohms 5%
240 Ohms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film
CRCW2010 240 5% 200 R02 ROHS COMPLIANT: NO
| ASAP Semiconductor LLC | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | CRCW2010240RJNTF | CRCW2010240RJNTF-ND | 49P4151 |
| Product Name | Thick Film Resistors - SMD 3/4watt 240ohms 5% | Chip Resistor - Surface Mount | Crcw2010 240 5% 200 R02 Rohs Compliant Vishay |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) | |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD) | 2010; 2010 | 2010 |
| Resistance Range | 240 ohms | 240 ohms | |
| Tolerance | 5 +/- % | 5 +/- % | |
| Configuration | Single Resistor | Single Resistor |