Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW2010237RFKTF

Description
237 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
237 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW2010237RFKTF-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW2010237RFKTF-ND
Chip Resistor - Surface Mount CRCW2010237RFKTF-ND
237 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

237 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 237 OHM 3/4W 1% 2010 SMD - CRCW2010237RFKTF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 237 OHM 3/4W 1% 2010 SMD
CRCW2010237RFKTF
RES 237 OHM 3/4W 1% 2010 SMD CRCW2010237RFKTF
RES 237ohm 3/4W 1% 2010 SMD

RES 237ohm 3/4W 1% 2010 SMD

Supplier's Site
Resistor, Thick Film, 237 Ohm, 500Mw, 1%; Resistance Vishay - 01H0433 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 237 Ohm, 500Mw, 1%; Resistance Vishay
01H0433
Resistor, Thick Film, 237 Ohm, 500Mw, 1%; Resistance Vishay 01H0433
RESISTOR, THICK FILM, 237 OHM, 500mW, 1%; Resistance:237ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Length:5mmRoHS Compliant: No

RESISTOR, THICK FILM, 237 OHM, 500mW, 1%; Resistance:237ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Length:5mmRoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW2010237RFKTF-ND CRCW2010237RFKTF 01H0433
Product Name Chip Resistor - Surface Mount RES 237 OHM 3/4W 1% 2010 SMD Resistor, Thick Film, 237 Ohm, 500Mw, 1%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2010; 2010 Surface Mount Technology (SMT / SMD); 2010 2010; 2010 [5025 Metric]
Resistance Range 237 ohms 237 ohms 237 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - GMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Through-Hole Resistors - 1-1623728-9 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3.3 ohms
Tolerance 10 +/- %
View Details
3 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers