Vishay Precision Group SMD 0.75W 400V Resistor CRCW2010237RFKEF

Description
2010 Thick Film Resistor, 237R, 1%, 0.75W, 400V, SMD Product overview: CRCW2010237RFKEF from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.75W, 400V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.75W, 400V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW2010237RFKEF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
2010 Thick Film Resistor, 237R, 1%, 0.75W, 400V, SMD Product overview: CRCW2010237RFKEF from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.75W, 400V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.75W, 400V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW2010237RFKEF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 0.75W 400V Resistor - 52-CRCW2010237RFKEF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.75W 400V Resistor
52-CRCW2010237RFKEF
SMD 0.75W 400V Resistor 52-CRCW2010237RFKEF
2010 Thick Film Resistor, 237R, 1%, 0.75W, 400V, SMD Product overview: CRCW2010237RFKEF from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.75W, 400V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.75W, 400V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW2010237RFKEF can be used for catalog matching and distributor lookup.

2010 Thick Film Resistor, 237R, 1%, 0.75W, 400V, SMD Product overview: CRCW2010237RFKEF from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.75W, 400V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.75W, 400V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW2010237RFKEF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - CRCW2010237RFKEF
1030245-CRCW2010237RFKEF
Chip Resistor - Surface Mount - CRCW2010237RFKEF 1030245-CRCW2010237RFKEF
Manufacturer: Vishay Win Source Part Number: 1030245-CRCW2010237R FKEF Packaging: Reel - TR Features: Automotive AEC-Q200 Height - Seated (Max): 0.028" (0.70mm) Tolerance: ±1% Temperature Coefficient: ±100ppm/K Power (Watts): 0.75W, 3/4W Resistance (Ohms): 237 Composition: Thick Film Number of Terminations: 2 Categories: Resistors Status: Active Temperature Range - Operating: -55°C to 155°C Case / Package: 2010 Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Balance Application Field: Used in Automotive, Industrial, Power Management, Consumer Electronics, Portable Devices

Manufacturer: Vishay
Win Source Part Number: 1030245-CRCW2010237RFKEF
Packaging: Reel - TR
Features: Automotive AEC-Q200
Height - Seated (Max): 0.028" (0.70mm)
Tolerance: ±1%
Temperature Coefficient: ±100ppm/K
Power (Watts): 0.75W, 3/4W
Resistance (Ohms): 237
Composition: Thick Film
Number of Terminations: 2
Categories: Resistors
Status: Active
Temperature Range - Operating: -55°C to 155°C
Case / Package: 2010
Popularity: Medium
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Balance
Application Field: Used in Automotive, Industrial, Power Management, Consumer Electronics, Portable Devices

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-237ACCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-237ACCT-ND
Chip Resistor - Surface Mount 541-237ACCT-ND
237 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

237 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-237ACDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-237ACDKR-ND
Chip Resistor - Surface Mount 541-237ACDKR-ND
237 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

237 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-237ACTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-237ACTR-ND
Chip Resistor - Surface Mount 541-237ACTR-ND
237 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

237 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Thick Film Chip ResistorSeries:CRCW; Resistance:237ohm; Resistance Tolerance:+/- 1%; Power Rating:... - CRCW2010237RFKEF - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Chip ResistorSeries:CRCW; Resistance:237ohm; Resistance Tolerance:+/- 1%; Power Rating:...
CRCW2010237RFKEF
Thick Film Chip ResistorSeries:CRCW; Resistance:237ohm; Resistance Tolerance:+/- 1%; Power Rating:... CRCW2010237RFKEF
Thick Film Chip ResistorSeries:CRCW; Resistance:237ohm; Resistance Tolerance:+/- 1%; Power Rating:...

Thick Film Chip ResistorSeries:CRCW; Resistance:237ohm; Resistance Tolerance:+/- 1%; Power Rating:...

Supplier's Site
Res, Thick Film, 237R, 1%, 0.75W, 2010; Resistance Vishay - 53K3715 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 237R, 1%, 0.75W, 2010; Resistance Vishay
53K3715
Res, Thick Film, 237R, 1%, 0.75W, 2010; Resistance Vishay 53K3715
RES, THICK FILM, 237R, 1%, 0.75W, 2010; Resistance:237ohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:400V RoHS Compliant: Yes

RES, THICK FILM, 237R, 1%, 0.75W, 2010; Resistance:237ohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:400V RoHS Compliant: Yes

Supplier's Site
Resistor, Thick Film, 237 Ohm, 500Mw, 1%; Resistance Vishay - 53K3716 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 237 Ohm, 500Mw, 1%; Resistance Vishay
53K3716
Resistor, Thick Film, 237 Ohm, 500Mw, 1%; Resistance Vishay 53K3716
RESISTOR, THICK FILM, 237 OHM, 500mW, 1%; Resistance:237ohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Length:5mmRoHS Compliant: Yes

RESISTOR, THICK FILM, 237 OHM, 500mW, 1%; Resistance:237ohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Length:5mmRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 52-CRCW2010237RFKEF 1030245-CRCW2010237RFKEF 541-237ACCT-ND CRCW2010237RFKEF 53K3715 53K3716
Product Name SMD 0.75W 400V Resistor Chip Resistor - Surface Mount - CRCW2010237RFKEF Chip Resistor - Surface Mount Thick Film Chip ResistorSeries:CRCW; Resistance:237ohm; Resistance Tolerance:+/- 1%; Power Rating:... Res, Thick Film, 237R, 1%, 0.75W, 2010; Resistance Vishay Resistor, Thick Film, 237 Ohm, 500Mw, 1%; Resistance Vishay
Resistance Range 237 ohms 237 ohms 237 ohms 237 ohms 237 ohms 237 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Operating DC Voltage 400 volts 400 volts
Operating AC Voltage 400 volts 400 volts
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistor - ULF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD8452FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details