Vishay Intertechnology, Inc. RES 232K OHM 1W 1% 2010 SMD CRCW2010232KFKEFHP

Description
RES 232Kohm 1W 1% 2010 SMD
Request a Quote Datasheet
Description
RES 232Kohm 1W 1% 2010 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 232K OHM 1W 1% 2010 SMD - CRCW2010232KFKEFHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 232K OHM 1W 1% 2010 SMD
CRCW2010232KFKEFHP
RES 232K OHM 1W 1% 2010 SMD CRCW2010232KFKEFHP
RES 232Kohm 1W 1% 2010 SMD

RES 232Kohm 1W 1% 2010 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW2010232KFKEFHP-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW2010232KFKEFHP-ND
Chip Resistor - Surface Mount CRCW2010232KFKEFHP-ND
232 kOhms ±1% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

232 kOhms ±1% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW2010232KFKEFHP CRCW2010232KFKEFHP-ND
Product Name RES 232K OHM 1W 1% 2010 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010 2010; 2010
Resistance Range 232000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.02 OHM 4W Resistor - 52-VMS-R020-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Surface Mount Resistors - 1614708-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 42.2 ohms
View Details
3 suppliers