Vishay Intertechnology, Inc. RES 22.6 OHM 3/4W 1% 2010 SMD CRCW201022R6FKTF

Description
RES 22.6ohm 3/4W 1% 2010 SMD
Request a Quote Datasheet
Description
RES 22.6ohm 3/4W 1% 2010 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 22.6 OHM 3/4W 1% 2010 SMD - CRCW201022R6FKTF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 22.6 OHM 3/4W 1% 2010 SMD
CRCW201022R6FKTF
RES 22.6 OHM 3/4W 1% 2010 SMD CRCW201022R6FKTF
RES 22.6ohm 3/4W 1% 2010 SMD

RES 22.6ohm 3/4W 1% 2010 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW201022R6FKTF-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW201022R6FKTF-ND
Chip Resistor - Surface Mount CRCW201022R6FKTF-ND
22.6 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

22.6 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW201022R6FKTF CRCW201022R6FKTF-ND
Product Name RES 22.6 OHM 3/4W 1% 2010 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010 2010; 2010
Resistance Range 22.6 ohms 22.6 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.7500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - FMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2019-CF1/4C154J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details