22 Ohms ±5% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
22 Ohms ±5% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
22 Ohms ±5% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
RES 22ohm 1W 5% 2010 SMD
RES SMD 22 OHM 5% 1W 2010
RESISTOR, CHIP RESISTOR, 22 OHM, 1 W, 5%, 2010 PACKAGE. FREE 2 YEAR RADWELL WARRANTY
RES SMD 22 OHM 5% 1W 2010
RES, 22 OHM, AEC-Q200, 1W, 2010 ROHS COMPLIANT: YES
| DigiKey | ASAP Semiconductor LLC | Shenzhen Shengyu Electronics Technology Limited | Radwell International | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Chip Resistors | Resistors |
| Product Number | 541-22PATR-ND | CRCW201022R0JNEFHP | CRCW201022R0JNEFHP | 16338000 | CRCW201022R0JNEFHP | 33AK8672 |
| Product Name | Chip Resistor - Surface Mount | RES 22 OHM 1W 5% 2010 SMD | Resistors - Chip Resistor - Surface Mount | Resistor | Chip Resistor - Surface Mount | Res, 22 Ohm, Aec-Q200, 1W, 2010 Rohs Compliant Vishay |
| Configuration | Single Resistor | Single Resistor | ||||
| Category / Application | Automotive; General Use | |||||
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) | |||
| Mounting / Packaging | 2010; 2010 | Surface Mount Technology (SMT / SMD); 2010 | 2010; 2010 (5025 Metric) | 2010 | ||
| Resistance Range | 22 ohms | 22 ohms | 22 ohms | 22 ohms | 22 ohms |