Vishay Intertechnology, Inc. 2010,221,1%,T/R,RoHS Compliant CRCW2010221RFKEF

Description
2010,221,1%,T/R,RoHS Compliant
Request a Quote Datasheet
Description
2010,221,1%,T/R,RoHS Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2010,221,1%,T/R,RoHS Compliant - CRCW2010221RFKEF - ASAP Semiconductor LLC
Anaheim, CA, United States
2010,221,1%,T/R,RoHS Compliant
CRCW2010221RFKEF
2010,221,1%,T/R,RoHS Compliant CRCW2010221RFKEF
2010,221,1%,T/R,RoHS Compliant

2010,221,1%,T/R,RoHS Compliant

Supplier's Site
Chip Resistor - Surface Mount - 541-221ACCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-221ACCT-ND
Chip Resistor - Surface Mount 541-221ACCT-ND
221 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

221 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-221ACDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-221ACDKR-ND
Chip Resistor - Surface Mount 541-221ACDKR-ND
221 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

221 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-221ACTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-221ACTR-ND
Chip Resistor - Surface Mount 541-221ACTR-ND
221 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

221 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - CRCW2010221RFKEF - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
CRCW2010221RFKEF
Resistors - Chip Resistor - Surface Mount CRCW2010221RFKEF
Resistors - Chip Resistor - Surface Mount

Resistors - Chip Resistor - Surface Mount

Supplier's Site
Res, Thick Film, 221R, 1%, 0.75W, 2010, Reel; Resistance Vishay - 42K3585 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 221R, 1%, 0.75W, 2010, Reel; Resistance Vishay
42K3585
Res, Thick Film, 221R, 1%, 0.75W, 2010, Reel; Resistance Vishay 42K3585
RES, THICK FILM, 221R, 1%, 0.75W, 2010, REEL; Resistance:221ohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 221R, 1%, 0.75W, 2010, REEL; Resistance:221ohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW2010221RFKEF 541-221ACCT-ND CRCW2010221RFKEF 42K3585
Product Name 2010,221,1%,T/R,RoHS Compliant Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Res, Thick Film, 221R, 1%, 0.75W, 2010, Reel; Resistance Vishay
Mounting / Packaging 2010 2010; 2010 2010; 2010 [5025 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- %
Standards and Certifications RoHS RoHS
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Surface Mount Resistors - 1691776 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details