Vishay Intertechnology, Inc. RES 220 OHM 1W 1% 2010 SMD CRCW2010220RFKEFHP

Description
RES 220ohm 1W 1% 2010 SMD
Request a Quote Datasheet
Description
RES 220ohm 1W 1% 2010 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 220 OHM 1W 1% 2010 SMD - CRCW2010220RFKEFHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 220 OHM 1W 1% 2010 SMD
CRCW2010220RFKEFHP
RES 220 OHM 1W 1% 2010 SMD CRCW2010220RFKEFHP
RES 220ohm 1W 1% 2010 SMD

RES 220ohm 1W 1% 2010 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-220PTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-220PTR-ND
Chip Resistor - Surface Mount 541-220PTR-ND
220 Ohms ±1% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

220 Ohms ±1% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-220PCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-220PCT-ND
Chip Resistor - Surface Mount 541-220PCT-ND
220 Ohms ±1% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

220 Ohms ±1% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-220PDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-220PDKR-ND
Chip Resistor - Surface Mount 541-220PDKR-ND
220 Ohms ±1% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

220 Ohms ±1% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW2010220RFKEFHP - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW2010220RFKEFHP
Chip Resistor - Surface Mount CRCW2010220RFKEFHP
RES SMD 220 OHM 1% 1W 2010

RES SMD 220 OHM 1% 1W 2010

Supplier's Site Datasheet
Res, Aec-Q200, 220R, 1%, 1W, 2010 Rohs Compliant Vishay - 84AH5337 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, 220R, 1%, 1W, 2010 Rohs Compliant Vishay
84AH5337
Res, Aec-Q200, 220R, 1%, 1W, 2010 Rohs Compliant Vishay 84AH5337
RES, AEC-Q200, 220R, 1%, 1W, 2010 ROHS COMPLIANT: YES

RES, AEC-Q200, 220R, 1%, 1W, 2010 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Resistors Chip Resistors Resistors
Product Number CRCW2010220RFKEFHP 541-220PTR-ND CRCW2010220RFKEFHP 84AH5337
Product Name RES 220 OHM 1W 1% 2010 SMD Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, Aec-Q200, 220R, 1%, 1W, 2010 Rohs Compliant Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010 2010; 2010 2010
Resistance Range 220 ohms 220 ohms 220 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts 1 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1278371 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
0.01 OHM 10W Resistor - 53-PBV-R010-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0100 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers