Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW2010220KFKEF

Description
220 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
220 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-220KACTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-220KACTR-ND
Chip Resistor - Surface Mount 541-220KACTR-ND
220 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

220 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-220KACDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-220KACDKR-ND
Chip Resistor - Surface Mount 541-220KACDKR-ND
220 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

220 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-220KACCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-220KACCT-ND
Chip Resistor - Surface Mount 541-220KACCT-ND
220 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

220 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 220K OHM 1/2W 1% 2010 SMD - CRCW2010220KFKEF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 220K OHM 1/2W 1% 2010 SMD
CRCW2010220KFKEF
RES 220K OHM 1/2W 1% 2010 SMD CRCW2010220KFKEF
RES 220Kohm 1/2W 1% 2010 SMD

RES 220Kohm 1/2W 1% 2010 SMD

Supplier's Site
Res, Aec-Q200, 220K, 1%, 0.4W, 2010 Rohs Compliant Vishay - 84AH5336 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, 220K, 1%, 0.4W, 2010 Rohs Compliant Vishay
84AH5336
Res, Aec-Q200, 220K, 1%, 0.4W, 2010 Rohs Compliant Vishay 84AH5336
RES, AEC-Q200, 220K, 1%, 0.4W, 2010 ROHS COMPLIANT: YES

RES, AEC-Q200, 220K, 1%, 0.4W, 2010 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 541-220KACTR-ND CRCW2010220KFKEF 84AH5336
Product Name Chip Resistor - Surface Mount RES 220K OHM 1/2W 1% 2010 SMD Res, Aec-Q200, 220K, 1%, 0.4W, 2010 Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2010; 2010 Surface Mount Technology (SMT / SMD); 2010 2010
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 1722148 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details