Vishay Precision Group RES 20.0 OHM 1W 1% 2010 SMD CRCW201020R0FKEFHP

Description
RES 20.0ohm 1W 1% 2010 SMD
Request a Quote Datasheet
Description
RES 20.0ohm 1W 1% 2010 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 20.0 OHM 1W 1% 2010 SMD - CRCW201020R0FKEFHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 20.0 OHM 1W 1% 2010 SMD
CRCW201020R0FKEFHP
RES 20.0 OHM 1W 1% 2010 SMD CRCW201020R0FKEFHP
RES 20.0ohm 1W 1% 2010 SMD

RES 20.0ohm 1W 1% 2010 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-20.0PCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-20.0PCT-ND
Chip Resistor - Surface Mount 541-20.0PCT-ND
20 Ohms ±1% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

20 Ohms ±1% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-20.0PDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-20.0PDKR-ND
Chip Resistor - Surface Mount 541-20.0PDKR-ND
20 Ohms ±1% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

20 Ohms ±1% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-20.0PTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-20.0PTR-ND
Chip Resistor - Surface Mount 541-20.0PTR-ND
20 Ohms ±1% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

20 Ohms ±1% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Res, Aec-Q200, 20R, 1%, 1W, 2010 Rohs Compliant Vishay - 84AH5334 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, 20R, 1%, 1W, 2010 Rohs Compliant Vishay
84AH5334
Res, Aec-Q200, 20R, 1%, 1W, 2010 Rohs Compliant Vishay 84AH5334
RES, AEC-Q200, 20R, 1%, 1W, 2010 ROHS COMPLIANT: YES

RES, AEC-Q200, 20R, 1%, 1W, 2010 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW201020R0FKEFHP 541-20.0PCT-ND 84AH5334
Product Name RES 20.0 OHM 1W 1% 2010 SMD Chip Resistor - Surface Mount Res, Aec-Q200, 20R, 1%, 1W, 2010 Rohs Compliant Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010 2010; 2010 2010
Resistance Range 20 ohms 20 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614960-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.05 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details