Vishay Precision Group Chip Resistor - Surface Mount CRCW201020R0FKEF

Description
20 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
20 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-20.0ACTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-20.0ACTR-ND
Chip Resistor - Surface Mount 541-20.0ACTR-ND
20 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

20 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-20.0ACDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-20.0ACDKR-ND
Chip Resistor - Surface Mount 541-20.0ACDKR-ND
20 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

20 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-20.0ACCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-20.0ACCT-ND
Chip Resistor - Surface Mount 541-20.0ACCT-ND
20 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

20 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
2010,20,1%,T/R,RoHS Compliant - CRCW201020R0FKEF - ASAP Semiconductor LLC
Anaheim, CA, United States
2010,20,1%,T/R,RoHS Compliant
CRCW201020R0FKEF
2010,20,1%,T/R,RoHS Compliant CRCW201020R0FKEF
2010,20,1%,T/R,RoHS Compliant

2010,20,1%,T/R,RoHS Compliant

Supplier's Site
Resistor, Thick Film, 20 Ohm, 500Mw, 1%; Resistance Vishay - 51P0839 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 20 Ohm, 500Mw, 1%; Resistance Vishay
51P0839
Resistor, Thick Film, 20 Ohm, 500Mw, 1%; Resistance Vishay 51P0839
RESISTOR, THICK FILM, 20 OHM, 500mW, 1%; Resistance:20ohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:400V RoHS Compliant: Yes

RESISTOR, THICK FILM, 20 OHM, 500mW, 1%; Resistance:20ohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:400V RoHS Compliant: Yes

Supplier's Site
Res, Aec-Q200, Thick Film, 20R, 2010; Resistance Vishay - 43C5584 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, Thick Film, 20R, 2010; Resistance Vishay
43C5584
Res, Aec-Q200, Thick Film, 20R, 2010; Resistance Vishay 43C5584
RES, AEC-Q200, THICK FILM, 20R, 2010; Resistance:20ohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:400V RoHS Compliant: Yes

RES, AEC-Q200, THICK FILM, 20R, 2010; Resistance:20ohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:400V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 541-20.0ACTR-ND CRCW201020R0FKEF 51P0839
Product Name Chip Resistor - Surface Mount 2010,20,1%,T/R,RoHS Compliant Resistor, Thick Film, 20 Ohm, 500Mw, 1%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2010; 2010 2010 2010; 2010 [5025 Metric]
Resistance Range 20 ohms 20 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD6493FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Surface Mount Resistors - 1-1622820-9 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.2 ohms
View Details
2 suppliers
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details