Vishay Intertechnology, Inc. RES 205 OHM 1/2W 1% 2010 SMD CRCW2010205RFKTF

Description
RES 205ohm 1/2W 1% 2010 SMD
Request a Quote Datasheet
Description
RES 205ohm 1/2W 1% 2010 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 205 OHM 1/2W 1% 2010 SMD - CRCW2010205RFKTF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 205 OHM 1/2W 1% 2010 SMD
CRCW2010205RFKTF
RES 205 OHM 1/2W 1% 2010 SMD CRCW2010205RFKTF
RES 205ohm 1/2W 1% 2010 SMD

RES 205ohm 1/2W 1% 2010 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW2010205RFKTF-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW2010205RFKTF-ND
Chip Resistor - Surface Mount CRCW2010205RFKTF-ND
205 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

205 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Crcw2010 205 1% 100 R02 Rohs Compliant Vishay - 49P4135 - Newark, An Avnet Company
Chicago, IL, United States
Crcw2010 205 1% 100 R02 Rohs Compliant Vishay
49P4135
Crcw2010 205 1% 100 R02 Rohs Compliant Vishay 49P4135
CRCW2010 205 1% 100 R02 ROHS COMPLIANT: NO

CRCW2010 205 1% 100 R02 ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW2010205RFKTF CRCW2010205RFKTF-ND 49P4135
Product Name RES 205 OHM 1/2W 1% 2010 SMD Chip Resistor - Surface Mount Crcw2010 205 1% 100 R02 Rohs Compliant Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010 2010; 2010 2010
Resistance Range 205 ohms 205 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.7500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Chip Resistor - Surface Mount - 1614973-5-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details