Vishay Precision Group Chip Resistor - Surface Mount CRCW2010205KFKTF

Description
205 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
205 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW2010205KFKTF-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW2010205KFKTF-ND
Chip Resistor - Surface Mount CRCW2010205KFKTF-ND
205 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

205 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
CRCW2010205KFKTF - CRCW2010205KFKTF - ASAP Semiconductor LLC
Anaheim, CA, United States
CRCW2010205KFKTF
CRCW2010205KFKTF
CRCW2010205KFKTF CRCW2010205KFKTF
CRCW2010205KFKTF

CRCW2010205KFKTF

Supplier's Site
Resistor, Thick Film, 205Kohm, 500Mw, 1%; Resistance Vishay - 01H0426 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 205Kohm, 500Mw, 1%; Resistance Vishay
01H0426
Resistor, Thick Film, 205Kohm, 500Mw, 1%; Resistance Vishay 01H0426
RESISTOR, THICK FILM, 205KOHM, 500mW, 1%; Resistance:205kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RESISTOR, THICK FILM, 205KOHM, 500mW, 1%; Resistance:205kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW2010205KFKTF-ND CRCW2010205KFKTF 01H0426
Product Name Chip Resistor - Surface Mount CRCW2010205KFKTF Resistor, Thick Film, 205Kohm, 500Mw, 1%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2010; 2010 2010 2010; 2010 [5025 Metric]
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Resistors - Through Hole Resistors - 1375487-PBV-R0068-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0068 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD683GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details