Vishay Intertechnology, Inc. RES 200K OHM 1W 5% 2010 SMD CRCW2010200KJNEFHP

Description
RES 200Kohm 1W 5% 2010 SMD
Request a Quote Datasheet
Description
RES 200Kohm 1W 5% 2010 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 200K OHM 1W 5% 2010 SMD - CRCW2010200KJNEFHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 200K OHM 1W 5% 2010 SMD
CRCW2010200KJNEFHP
RES 200K OHM 1W 5% 2010 SMD CRCW2010200KJNEFHP
RES 200Kohm 1W 5% 2010 SMD

RES 200Kohm 1W 5% 2010 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW2010200KJNEFHP-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW2010200KJNEFHP-ND
Chip Resistor - Surface Mount CRCW2010200KJNEFHP-ND
200 kOhms ±5% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

200 kOhms ±5% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW2010200KJNEFHP CRCW2010200KJNEFHP-ND
Product Name RES 200K OHM 1W 5% 2010 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010 2010; 2010
Resistance Range 200000 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375194-VMS-R050-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0500 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 1249331 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD1742FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details