200 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film
RES 200Kohm 1/2W 1% 2010 SMD
| DigiKey | ASAP Semiconductor LLC | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | CRCW2010200KFKTF-ND | CRCW2010200KFKTF |
| Product Name | Chip Resistor - Surface Mount | RES 200K OHM 1/2W 1% 2010 SMD |
| Configuration | Single Resistor | |
| Category / Application | Automotive; General Use | |
| Technology / Construction | Thick Film (Chip) | |
| Mounting / Packaging | 2010; 2010 | Surface Mount Technology (SMT / SMD); 2010 |
| Tolerance | 1 +/- % | 1 +/- % |