RES 1.91ohm 1/2W 1% 2010 SMD
1.91 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film
RES SMD 1.91 OHM 1% 3/4W 2010
| ASAP Semiconductor LLC | DigiKey | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Chip Resistors |
| Product Number | CRCW20101R91FNEF | CRCW20101R91FNEF-ND | CRCW20101R91FNEF |
| Product Name | RES 1.91 OHM 1/2W 1% 2010 SMD | Chip Resistor - Surface Mount | Chip Resistor - Surface Mount |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); 2010 | 2010; 2010 | |
| Resistance Range | 1.91 ohms | 1.91 ohms | 1.91 ohms |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % |
| Power Rating | 2 watts | 0.7500 watts | 0.7500 watts |
| Configuration | Single Resistor |