Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW20101R65FNTF

Description
1.65 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
1.65 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW20101R65FNTF-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW20101R65FNTF-ND
Chip Resistor - Surface Mount CRCW20101R65FNTF-ND
1.65 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

1.65 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 1.65 OHM 3/4W 1% 2010 SMD - CRCW20101R65FNTF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.65 OHM 3/4W 1% 2010 SMD
CRCW20101R65FNTF
RES 1.65 OHM 3/4W 1% 2010 SMD CRCW20101R65FNTF
RES 1.65ohm 3/4W 1% 2010 SMD

RES 1.65ohm 3/4W 1% 2010 SMD

Supplier's Site
Crcw2010 1.65 1% 200 R02 Rohs Compliant Vishay - 49P4012 - Newark, An Avnet Company
Chicago, IL, United States
Crcw2010 1.65 1% 200 R02 Rohs Compliant Vishay
49P4012
Crcw2010 1.65 1% 200 R02 Rohs Compliant Vishay 49P4012
CRCW2010 1.65 1% 200 R02 ROHS COMPLIANT: NO

CRCW2010 1.65 1% 200 R02 ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW20101R65FNTF-ND CRCW20101R65FNTF 49P4012
Product Name Chip Resistor - Surface Mount RES 1.65 OHM 3/4W 1% 2010 SMD Crcw2010 1.65 1% 200 R02 Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2010; 2010 Surface Mount Technology (SMT / SMD); 2010 2010
Resistance Range 1.65 ohms 1.65 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Surface Mount Resistors - 2573133 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
Resistance Range 1 ohms
View Details