Vishay Intertechnology, Inc. RES 1.60 OHM 3/4W 1% 2010 SMD CRCW20101R60FKEF

Description
RES 1.60ohm 3/4W 1% 2010 SMD
Request a Quote Datasheet
Description
RES 1.60ohm 3/4W 1% 2010 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.60 OHM 3/4W 1% 2010 SMD - CRCW20101R60FKEF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.60 OHM 3/4W 1% 2010 SMD
CRCW20101R60FKEF
RES 1.60 OHM 3/4W 1% 2010 SMD CRCW20101R60FKEF
RES 1.60ohm 3/4W 1% 2010 SMD

RES 1.60ohm 3/4W 1% 2010 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW20101R60FKEF-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW20101R60FKEF-ND
Chip Resistor - Surface Mount CRCW20101R60FKEF-ND
1.6 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

1.6 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Crcw2010 100 1R6 1% E02 E3 Rohs Compliant Vishay - 47P4347 - Newark, An Avnet Company
Chicago, IL, United States
Crcw2010 100 1R6 1% E02 E3 Rohs Compliant Vishay
47P4347
Crcw2010 100 1R6 1% E02 E3 Rohs Compliant Vishay 47P4347
CRCW2010 100 1R6 1% E02 e3 RoHS Compliant: Yes

CRCW2010 100 1R6 1% E02 e3 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW20101R60FKEF CRCW20101R60FKEF-ND 47P4347
Product Name RES 1.60 OHM 3/4W 1% 2010 SMD Chip Resistor - Surface Mount Crcw2010 100 1R6 1% E02 E3 Rohs Compliant Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010 2010; 2010 2010
Resistance Range 1.6 ohms 1.6 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.7500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1468273 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.005 OHM 7W Resistor - 52-SMT-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0050 ohms
Power Rating 5 watts
View Details
2 suppliers