Vishay Intertechnology, Inc. RES 1.5 OHM 1/2W 5% 2010 SMD CRCW20101R50JNTF

Description
RES 1.5ohm 1/2W 5% 2010 SMD
Request a Quote Datasheet
Description
RES 1.5ohm 1/2W 5% 2010 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.5 OHM 1/2W 5% 2010 SMD - CRCW20101R50JNTF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.5 OHM 1/2W 5% 2010 SMD
CRCW20101R50JNTF
RES 1.5 OHM 1/2W 5% 2010 SMD CRCW20101R50JNTF
RES 1.5ohm 1/2W 5% 2010 SMD

RES 1.5ohm 1/2W 5% 2010 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW20101R50JNTF-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW20101R50JNTF-ND
Chip Resistor - Surface Mount CRCW20101R50JNTF-ND
1.5 Ohms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

1.5 Ohms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Resistor,metal Glaze,1.5Ohms,400Wv,5+/-% Tol,-200,200Ppm-Tc,2010-Case Rohs Compliant Vishay - 73K6594 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Glaze,1.5Ohms,400Wv,5+/-% Tol,-200,200Ppm-Tc,2010-Case Rohs Compliant Vishay
73K6594
Resistor,metal Glaze,1.5Ohms,400Wv,5+/-% Tol,-200,200Ppm-Tc,2010-Case Rohs Compliant Vishay 73K6594
Resistor,Metal Glaze,1.5Ohms,400WV, 5+/-% Tol,-200,200ppm-TC,2 010-Case RoHS Compliant: No

Resistor,Metal Glaze,1.5Ohms,400WV,5+/-% Tol,-200,200ppm-TC,2010-Case RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW20101R50JNTF CRCW20101R50JNTF-ND 73K6594
Product Name RES 1.5 OHM 1/2W 5% 2010 SMD Chip Resistor - Surface Mount Resistor,metal Glaze,1.5Ohms,400Wv,5+/-% Tol,-200,200Ppm-Tc,2010-Case Rohs Compliant Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010 2010; 2010 2010
Resistance Range 1.5 ohms 1.5 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 2 watts 0.7500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details