Vishay Intertechnology, Inc. 2010,1.5,1%,T/R,RoHS Compliant CRCW20101R50FNEF

Description
2010,1.5,1%,T/R,RoHS Compliant
Request a Quote Datasheet
Description
2010,1.5,1%,T/R,RoHS Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2010,1.5,1%,T/R,RoHS Compliant - CRCW20101R50FNEF - ASAP Semiconductor LLC
Anaheim, CA, United States
2010,1.5,1%,T/R,RoHS Compliant
CRCW20101R50FNEF
2010,1.5,1%,T/R,RoHS Compliant CRCW20101R50FNEF
2010,1.5,1%,T/R,RoHS Compliant

2010,1.5,1%,T/R,RoHS Compliant

Supplier's Site
Chip Resistor - Surface Mount - 541-CRCW20101R50FNEFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW20101R50FNEFCT-ND
Chip Resistor - Surface Mount 541-CRCW20101R50FNEFCT-ND
RES SMD 1.5 OHM 1% 3/4W 2010

RES SMD 1.5 OHM 1% 3/4W 2010

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW20101R50FNEFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW20101R50FNEFDKR-ND
Chip Resistor - Surface Mount 541-CRCW20101R50FNEFDKR-ND
RES SMD 1.5 OHM 1% 3/4W 2010

RES SMD 1.5 OHM 1% 3/4W 2010

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW20101R50FNEFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW20101R50FNEFTR-ND
Chip Resistor - Surface Mount 541-CRCW20101R50FNEFTR-ND
1.5 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

1.5 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW20101R50FNEF 541-CRCW20101R50FNEFCT-ND
Product Name 2010,1.5,1%,T/R,RoHS Compliant Chip Resistor - Surface Mount
Mounting / Packaging 2010 2010; 2010
Tolerance 1 +/- % 1 +/- %
Standards and Certifications RoHS
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 1-1622821-6-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details