Vishay Intertechnology, Inc. RES 1.43 OHM 3/4W 1% 2010 SMD CRCW20101R43FNEF

Description
RES 1.43ohm 3/4W 1% 2010 SMD
Request a Quote Datasheet
Description
RES 1.43ohm 3/4W 1% 2010 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.43 OHM 3/4W 1% 2010 SMD - CRCW20101R43FNEF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.43 OHM 3/4W 1% 2010 SMD
CRCW20101R43FNEF
RES 1.43 OHM 3/4W 1% 2010 SMD CRCW20101R43FNEF
RES 1.43ohm 3/4W 1% 2010 SMD

RES 1.43ohm 3/4W 1% 2010 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW20101R43FNEF-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW20101R43FNEF-ND
Chip Resistor - Surface Mount CRCW20101R43FNEF-ND
1.43 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

1.43 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW20101R43FNEF CRCW20101R43FNEF-ND
Product Name RES 1.43 OHM 3/4W 1% 2010 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010 2010; 2010
Resistance Range 1.43 ohms 1.43 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.7500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622297-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 107000 ohms
Tolerance 1 +/- %
View Details
2 suppliers
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details